EN
  • EN
  • DE

TEVES92

Part No TEVES92
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 364710-TEVES92
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEVES92 CAD Model

Description

The TEVES92, manufactured by Infineon Technologies, is an integrated circuit designed primarily for automotive braking systems. It represents a crucial component within the Electronic Stability Program (ESP) and Anti-lock Braking System (ABS).

Applications

  • Electronic Stability Program (ESP): Provides stability control by detecting and mitigating skidding.
  • Anti-lock Braking System (ABS): Prevents wheel lock-up during braking, improving steering control.
  • Traction Control System (TCS): Manages wheel spin to enhance traction during acceleration.
  • Automotive braking systems: It's a cornerstone component for modern braking systems in passenger vehicles.

Features

  • Integrated Microcontroller: Incorporates a powerful microcontroller for real-time processing of sensor data.
  • Sensor Interface: Interfaces with various sensors, including wheel speed sensors, yaw rate sensors, and pressure sensors.
  • Actuator Control: Controls hydraulic actuators to modulate braking force at individual wheels.
  • Fault Diagnostics: Provides comprehensive fault diagnostics to identify and address system malfunctions.
  • Communication Interface: Utilizes a communication interface, such as CAN bus, for integration with other vehicle systems.
  • Safety Features: Includes safety mechanisms to ensure reliable operation and prevent unintended braking events.
  • Robust Design: Designed to withstand harsh automotive environments, including extreme temperatures and vibrations.

Benefits

  • Enhanced Vehicle Stability: Improves vehicle stability and control, especially during emergency maneuvers.
  • Reduced Braking Distance: Minimizes braking distance by preventing wheel lock-up.
  • Improved Traction: Enhances traction on slippery surfaces, improving acceleration and handling.
  • Increased Safety: Significantly increases vehicle safety by reducing the risk of accidents.
  • Reliable Performance: Provides reliable performance even under demanding driving conditions.
  • Integration with Other Systems: Seamlessly integrates with other vehicle systems, such as engine control and transmission control.
  • Advanced Diagnostics: Simplifies troubleshooting and maintenance with advanced diagnostic capabilities.

The TEVES92's robust design and advanced features make it an essential component for modern automotive safety systems. Its integration into ESP, ABS, and TCS systems provides drivers with enhanced control and stability, ultimately contributing to a safer driving experience. This component is crucial for meeting stringent safety regulations and consumer demands for enhanced vehicle performance and security.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess