EN
  • EN
  • DE

MCF5249LPV120

Part No MCF5249LPV120
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire MCF5xxx Processor RISC 32bit 0.18um 120MHz 3.3V 144-Pin LQFP Tray / IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF524x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, IDE, Memory Card, SPI, UART/USART
Peripherals DMA, I2S, POR, Serial Audio, WDT
Number of I/O 34
Program Memory Type ROMless
RAM Size 96K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x12b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788207-MCF5249LPV120
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5249
Introduction Date August 06, 2002
ECCN 3A991
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF5249LPV120 CAD Model

Description

Introducing the NXP MCF5249LPV120 Microprocessor

The NXP MCF5249LPV120 is a robust and high-performance microprocessor designed to cater to a wide array of embedded control applications. This processor is part of NXP's MCF524x family, which is renowned for its integration and efficiency, making it an ideal choice for designers looking to optimize their system with a cost-effective and power-conscious solution.

Key Features

  • CPU Core: At the heart of the MCF5249LPV120 is a ColdFire V2 core, which operates at a speed of 120 MHz, providing a balanced trade-off between computational power and power consumption. This core is well-suited for embedded applications that require moderate processing capabilities.
  • Memory Management: The processor includes an integrated Memory Management Unit (MMU) that supports full-featured operating systems and provides a mechanism for virtual memory, enhancing the system's reliability and performance.
  • On-Chip Memory: It comes equipped with 16KB of SRAM and 8KB of cache, ensuring fast access to critical data and instructions, thus improving the overall efficiency of the system.
  • Connectivity: A range of connectivity options is available, including UART, DMA, timers, and I2C interface, which provide the necessary interfaces for connecting peripherals and other components to create a comprehensive embedded system.
  • Audio Processing: The MCF5249LPV120 features a dedicated Audio Interface, making it particularly suitable for applications that require audio processing capabilities, such as MP3 players and digital speakers.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this microprocessor offers several power-saving modes, allowing developers to balance performance with energy efficiency.

Applications

The versatility of the MCF5249LPV120 makes it an excellent choice for a broad spectrum of applications. Its capabilities are particularly advantageous in fields such as industrial control, medical devices, home automation, and point-of-sale systems. The integrated audio features also make it a go-to processor for consumer electronics that handle audio processing.

In conclusion, the NXP MCF5249LPV120 microprocessor is a powerful and flexible solution that provides the essential features needed for a wide range of embedded applications. Its combination of performance, connectivity, and power efficiency makes it a competitive choice for designers and engineers looking to create sophisticated systems with a quick time-to-market.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1372 $76.5488
8+ $15.7022 $125.6176
12+ $15.2125 $182.5500
16+ $14.7216 $235.5456
21+ $14.2308 $298.8468
28+ $12.7581 $357.2268
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess