EN
  • EN
  • DE

CSPEMI606G

Part No CSPEMI606G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 120MHz (Cutoff)
Attenuation Value 30dB @ 1GHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.026" (0.65mm)
Win Source Part Number 050509-CSPEMI606G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSPEMI606G CAD Model

Description

ON Semiconductor CSPEMI606G: EMI Filtering and Signal Conditioning

The CSPEMI606G from ON Semiconductor is a high-performance, six-line EMI filter array with integrated ESD protection, designed to suppress unwanted EMI/RFI signals and safeguard your electronic devices from electrostatic discharges. This compact component is ideal for applications requiring efficient signal conditioning and noise mitigation in a space-saving package.

Key Features:

  • Integrated ESD Protection: The CSPEMI606G offers robust ESD protection for sensitive electronics, meeting IEC61000-4-2 Level 4 standards. It can withstand electrostatic discharges up to ±15kV (air discharge) and ±8kV (contact discharge), ensuring the safety and longevity of your devices.
  • Low Capacitance: With a low input-to-output capacitance of just 0.45 pF typical per line, this filter array allows for high-speed signal integrity, making it suitable for applications such as USB 2.0, HDMI, and LVDS interfaces.
  • High Cut-off Frequency: The CSPEMI606G is designed to support high cut-off frequencies, providing effective EMI filtering for high-speed data lines without compromising signal quality.
  • Space-saving Design: The component comes in a compact, leadless 1.6mm x 1.6mm x 0.6mm UDFN-10 package, making it an excellent choice for space-constrained applications like mobile devices, laptops, and other portable electronics.

Applications:

The CSPEMI606G is versatile and can be used across various applications where EMI filtering and ESD protection are critical. These include:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Laptop and Desktop Computers
  • Portable Media Players
  • Digital Cameras and Camcorders
  • USB Hubs, Peripherals, and Chargers
  • High-Speed Data Line Interfaces

ON Semiconductor's CSPEMI606G is a reliable solution for designers looking to enhance the performance of their electronic devices by reducing EMI/RFI noise levels and providing robust ESD protection. Its integration of six EMI filters into a single package not only simplifies design but also helps in achieving a cleaner signal environment for sensitive electronics.

Conclusion:

With its combination of high-performance EMI filtering, integrated ESD protection, and a compact form factor, the CSPEMI606G from ON Semiconductor is an excellent choice for maintaining signal integrity and protecting against electrical transients in a wide range of applications.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,368 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess