EN
  • EN
  • DE

TLD1120ELXUMA1

Part No TLD1120ELXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features LED Driver IC 1 Output Linear - - Dimming 360mA PG-SSOP-14
Manufacturer Infineon Technologies
Series Automotive, LITIX™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Case / Package PG-SSOP-14
Family Name TLD1120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLD1120ELXUMA1CT, TLD1120ELXUMA1TR, TLD1120ELXUMA1DKR, SP000809162
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899862-TLD1120ELXUMA1
Ultra Librarian 3D Model Ultra Librarian TLD1120ELXUMA1 CAD Model

Description

The TLD1120ELXUMA1 is an automotive LED driver IC manufactured by Infineon Technologies. It is part of the LITIX™ series and can operate in a temperature range of -40°C to 150°C.

  • Manufacturer: Infineon Technologies
  • Type: Automotive LED Driver IC
  • Series: LITIX™
  • Operating Temperature: -40°C to 150°C
  • Output: Single Output Linear, Dimming 360mA
  • Package: PG-SSOP-14
  • Package Type: 14-LSSOP
  • Supply and Demand Status: Balanced
  • Package Quantity: 2500
  • Production Lead Time: 41 weeks (estimated)
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.39.0001
  • Other Part Numbers: TLD1120ELXUMA1CT, TLD1120ELXUMA1TR, TLD1120ELXUMA1DKR, and SP000809162

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5607 $50.4630
220+ $0.4601 $101.2220
340+ $0.4457 $151.5380
465+ $0.4313 $200.5545
600+ $0.4170 $250.2000
805+ $0.3738 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess