EN
  • EN
  • DE

TLE42744EV50

Part No TLE42744EV50
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout Linear Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269459-TLE42744EV50
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE42744EV50 CAD Model

Description

The TLE42744EV50 is a monolithic integrated low drop out (LDO) voltage regulator from Infineon Technologies. It is designed to supply automotive or industrial applications that require a stabilized voltage and is particularly suited for systems connected to the battery.

Applications:

  • Automotive applications: ECUs (Engine Control Units), transmission control, body control modules.
  • Industrial control systems: PLCs, motor control, sensor supplies.
  • Microcontroller power supplies: Providing stable voltage to microcontrollers and associated circuitry.
  • Battery-powered systems: Portable devices, power tools, and other battery-operated equipment.
  • General-purpose voltage regulation: For any application needing a regulated 5V supply.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • Output Voltage: Fixed 5V output.
  • Output Current Capability: Up to 400 mA output current.
  • Overvoltage Protection: Protects the regulator and connected circuitry from overvoltage conditions.
  • Short Circuit Protection: Protects the regulator in case of output short circuits.
  • Overtemperature Protection: Shuts down the regulator if it overheats.
  • Reverse Polarity Protection: Prevents damage if the input voltage is connected with reverse polarity.
  • Enable Function: Allows the regulator to be switched on and off for power saving.
  • Reset Function: Monitors the output voltage and generates a reset signal if the voltage drops below a certain threshold.

Benefits:

  • Stable 5V supply: Provides a consistent and reliable 5V power source for sensitive electronic components.
  • Protection against voltage fluctuations: Prevents damage from overvoltage, short circuits, and reverse polarity.
  • Extended battery life: Low dropout voltage and enable function contribute to power savings.
  • Simplified circuit design: Integrated protection features reduce the need for external components.
  • Robust performance: Designed for harsh automotive and industrial environments.

Additional Details:

The TLE42744EV50 comes in a PG-DSO-8 package (Power SOIC). It is crucial to provide adequate heat sinking to dissipate heat generated during operation, especially at higher output currents. An external capacitor is typically required at the output for stability. Consult the Infineon datasheet for detailed specifications, application notes, and recommended layout guidelines. The integrated reset function can be very useful in microcontroller applications for ensuring proper system startup after a power failure or brownout. The enable function can be used to implement power management strategies, reducing power consumption when the regulator is not needed. This regulator is a reliable and efficient solution for providing a stable 5V supply in various automotive and industrial applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,514 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess