EN
  • EN
  • DE

TLE4278GG

Part No TLE4278GG
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217892-TLE4278GG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4278GG CAD Model

Description

The TLE4278GG is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies, primarily designed for automotive applications. This regulator is engineered to provide a stable output voltage, typically 5V, and is known for its robustness and integrated protection features, making it suitable for the demanding environments found in automotive systems. The 'GG' suffix often denotes a specific package type or environmental compliance.

Applications

  • Automotive ECUs (Engine Control Units): Supplies a regulated 5V for microcontrollers, sensors, and other electronic components.
  • Body Control Modules (BCM): Powers various systems such as lighting, wipers, door locks, and power windows.
  • Dashboard Instrumentation: Provides a stable voltage supply for gauges, displays, and warning indicators.
  • Automotive Entertainment Systems: Regulates the voltage for audio amplifiers, head units, and display screens.
  • Industrial Control Systems: Provides a stable voltage source for microprocessors and sensors in industrial applications.

Features

  • Low Dropout Voltage Regulator: Maintains regulation even when the input voltage is close to the output voltage.
  • 5V Fixed Output Voltage (Typical): Provides a stable and precise 5V output.
  • Overvoltage Protection: Protects the regulator and connected circuits from high-voltage transients.
  • Short-Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Overtemperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected in reverse.
  • Wide Input Voltage Range: Operates over a broad range of input voltages commonly found in automotive systems.

Benefits

  • Enhanced System Reliability: Provides a stable and reliable voltage supply, ensuring consistent performance of connected components.
  • Robust Protection Features: Protects against common electrical issues in automotive environments, improving overall system robustness.
  • Low Power Consumption: Minimizes energy waste and contributes to better fuel efficiency.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive standards.

Additional Details

The TLE4278GG is typically available in a surface-mount package for ease of integration into electronic circuits. The 'GG' designation may indicate compliance with environmental standards such as RoHS or a specific package variation. It is designed to withstand the harsh conditions of automotive applications, including wide temperature variations and voltage transients. The device's low quiescent current consumption further contributes to energy efficiency. Detailed specifications, including maximum input voltage, output current capabilities, thermal resistance, and package details, can be found in the official Infineon datasheet.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess