EN
  • EN
  • DE

TLE4295GV26HTMA1

Part No TLE4295GV26HTMA1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V 30MA SCT595-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 30mA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PG-SCT595-5
Win Source Part Number 1108670-TLE4295GV26HTMA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4295GV26HTMA1 CAD Model

Description

The TLE4295GV26HTMA1 is a low-dropout (LDO) voltage regulator from Infineon Technologies. It's designed to provide a stable and regulated output voltage for automotive and industrial applications. It is particularly well-suited for powering microcontrollers and other sensitive electronic components in environments where voltage fluctuations or noise are present.

Applications:

  • Automotive Electronics: Used for powering microcontrollers, sensors, and other electronic components in automotive systems.
  • Industrial Control Systems: Employed in industrial control systems to provide a stable power supply for sensitive electronics.
  • Battery-Powered Devices: Can be used in battery-powered applications to regulate voltage and extend battery life.
  • Microcontroller Power Supply: Provides a stable power supply for microcontrollers in various applications.
  • Sensor Power Supply: Used to power sensors in automotive, industrial, and consumer applications.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a low input voltage.
  • Output Voltage of 2.6V: Provides a fixed output voltage of 2.6V.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Overtemperature Protection: Protects the regulator from overheating.
  • Reverse Polarity Protection: Protects the regulator from damage due to reverse polarity.

Benefits:

  • Stable Output Voltage: Ensures stable operation of connected electronic components.
  • Robust Protection Features: Protects the regulator and the load from various fault conditions.
  • High Efficiency: Low dropout voltage minimizes power dissipation.
  • Compact Design: Suitable for space-constrained applications.
  • Reliable Operation: Robust design ensures reliable performance in demanding conditions.

Specifications:

The TLE4295GV26HTMA1 has an output voltage of 2.6V. The input voltage range is 3V to 45V. The output current is up to 150mA. It comes in a PG-SCT595-5 package. The operating temperature range is typically from -40°C to +150°C. The quiescent current is very low, typically around 40µA.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess