EN
  • EN
  • DE

TLE4863G

Part No TLE4863G
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369622-TLE4863G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4863G CAD Model

Description

The TLE4863G is a Hall-effect sensor designed for various applications, particularly in automotive and industrial environments, requiring reliable and contactless sensing. Manufactured by Infineon Technologies, it offers robust performance and is suitable for applications such as position detection, speed sensing, and commutation tasks.

Applications:

  • Electronic Commutation of BLDC Motors: Detects rotor position for efficient control of brushless DC motors.
  • Position Detection in Automotive Systems: Used in applications such as seat position sensing, pedal position sensing, and gear position sensing.
  • Industrial Position Sensing: Implemented in machinery and equipment for detecting the position of moving parts.
  • Speed Sensing in Rotating Equipment: Provides accurate speed measurements for rotating shafts and gears.
  • Contactless Switching: Replaces mechanical switches in applications where long life and reliability are critical.

Features:

  • High Sensitivity: Capable of detecting weak magnetic fields with accuracy.
  • Wide Operating Voltage Range: Functions reliably across a broad range of supply voltages, accommodating different system requirements.
  • Temperature Stability: Maintains consistent performance over a wide temperature range, ensuring reliable operation in harsh environments.
  • Short-Circuit Protection: Prevents damage to the sensor in the event of a short circuit condition.
  • Reverse Polarity Protection: Guards the sensor against damage if the power supply is connected with reverse polarity.
  • Open-Collector Output: Offers a flexible output interface that can be easily integrated with microcontrollers and other electronic systems.

Benefits:

  • Reliable and Contactless Sensing: Provides a dependable alternative to mechanical switches, reducing wear and tear and enhancing longevity.
  • Precise Position and Speed Detection: Delivers accurate measurements necessary for reliable control in a variety of applications.
  • Robust Performance: Designed to withstand challenging automotive and industrial environments, ensuring consistent operation.
  • Simplified Integration: The open-collector output facilitates easy interfacing with microcontrollers and other electronic components.
  • Enhanced System Safety: Built-in protection features, such as short-circuit and reverse polarity protection, contribute to overall system reliability and safety.

Additional Details:

The TLE4863G is typically available in a small SOT-23 or similar package. It uses a Hall-effect element to sense the magnetic field and provides a digital output signal based on the magnetic field strength. Proper implementation involves careful consideration of the magnetic circuit design to ensure that the magnetic field strength and orientation are appropriate for the sensor's characteristics. Detailed application notes and technical specifications are available from Infineon to assist with the proper use of the TLE4863G in different scenarios.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess