EN
  • EN
  • DE

TLE4955CXAMA1

Part No TLE4955CXAMA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH SPEC PURP SSO-2-53  /  Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-53
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Infineon Technologies
Series TLE
Package Cut Tape (CT),Tape & Box (TB)
Function Special Purpose
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range -30mT Trip, 30mT Release
Test Condition 25°C
Voltage - Supply 4V ~ 20V
Current - Supply (Max) 16mA
Output Type Current Source
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Through Hole
Supplier Device Package PG-SSO-2-53
Package / Case 2-SIP, SSO-2-53
Base Product Number TLE4955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 448-TLE4955CXAMA1TB,448-TLE4955CXAMA1CT,TLE4955CXAMA1-ND,SP001952972
Standard Package 1,500
Win Source Part Number 1099713-TLE4955CXAMA1
Ultra Librarian 3D Model Ultra Librarian TLE4955CXAMA1 CAD Model

Description

The Infineon Technologies TLE4955CXAMA1 magnetic sensor/switch is an ideal component for various applications that require magnetic sensing.

  • Win Source Part Number: 1099713-TLE4955CXAMA1
  • Series: TLE
  • Technology: Hall Effect
  • Output Type: Current Source
  • Sensing Range: -30mT trip, 30mT release
  • Voltage - Supply: 4V ~ 20V
  • Mounting Type: Through Hole
  • Package / Case: 2-SIP, SSO-2-53
  • RoHS Status: Compliant
  • REACH Status: Unaffected

You May Also Be Interested in

GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7523 $60.0368
38+ $3.0788 $116.9944
59+ $2.9826 $175.9734
81+ $2.8863 $233.7903
104+ $2.7902 $290.1808
139+ $2.5015 $347.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess