EN
  • EN
  • DE

TLE6236G B1

Part No TLE6236G B1
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0312+
Reference case SOP28
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 712587-TLE6236G B1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE6236G B1 CAD Model

Description

The TLE6236G B1 is a protected Quad Half-Bridge Driver IC manufactured by Infineon Technologies. It is designed for automotive and industrial applications requiring control of inductive loads, such as valves, relays, and lamps. This driver IC provides robust protection features and efficient power management.

Applications

  • Automotive Valve Control: Used to control various valves in automotive systems, such as fuel injectors, ABS valves, and transmission solenoids.
  • Relay Driving: Employed in driving relays for various automotive and industrial applications, providing a protected and reliable interface.
  • Lamp Control: Utilized in automotive lighting systems to control lamps, including headlights, taillights, and turn signals.
  • Industrial Automation: Integrated into industrial automation systems for controlling actuators and other inductive loads.
  • Motor Control: Suitable for driving small DC motors in various applications.

Features

  • Quad Half-Bridge Driver: Features four independent half-bridge drivers, allowing for flexible control of multiple loads.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from voltage spikes and transients.
  • Overcurrent Protection: Provides overcurrent protection to limit current flow and protect the driver from short circuits.
  • Overtemperature Protection: Incorporates overtemperature protection to shut down the driver in case of excessive heat.
  • Short Circuit Protection: Protects the driver from short circuits to ground and supply voltage.
  • Diagnostic Feedback: Offers diagnostic feedback signals to indicate fault conditions, enabling system monitoring.

Benefits

  • Robust Protection: Provides comprehensive protection features, ensuring reliable operation in harsh automotive and industrial environments.
  • Efficient Power Management: Optimizes power usage, reducing heat dissipation and improving system efficiency.
  • Flexible Control: Allows for independent control of multiple loads, providing flexibility in system design.
  • Improved System Reliability: Enhances system reliability by preventing damage from overvoltage, overcurrent, and overtemperature conditions.
  • Simplified System Design: Integrates multiple functions into a single chip, simplifying system design and reducing the number of components required.

Additional Details

The TLE6236G B1 operates with a supply voltage typically in the range of 5V to 40V. It is designed to withstand a range of operating temperatures, making it suitable for automotive applications. The package type is often a PowerSO package, which provides good thermal performance. The driver includes features to minimize electromagnetic interference (EMI) and is designed to meet automotive EMC standards. It also supports various diagnostic functions, such as open-load detection and short-circuit detection, which can be used to monitor the health of the connected loads.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6923 $61.5384
19+ $6.3121 $119.9299
29+ $6.1146 $177.3234
40+ $5.9171 $236.6840
51+ $5.7207 $291.7557
68+ $5.1282 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess