The TLE6254-2G is a high-speed CAN (Controller Area Network) transceiver from Infineon Technologies. It facilitates communication in automotive and industrial applications by converting digital signals to CAN bus signals and vice versa.
Applications:
- Automotive body control modules
- Engine management systems
- Industrial automation
- Networking of electronic control units (ECUs)
- Diagnostic systems
- Heavy-duty vehicles
- Agricultural machinery
Features:
- Compliant with ISO 11898-2 standard.
- High-speed CAN communication up to 1 Mbit/s.
- Low power consumption in sleep mode.
- Integrated protection against short circuits, overvoltage, and reverse polarity.
- Excellent EMC (Electromagnetic Compatibility) performance.
- Bus pins are high-voltage tolerant.
- Controlled output slew rate for reduced EMI (Electromagnetic Interference).
- Overtemperature protection.
- Lead-free package.
Benefits:
- Reliable communication in harsh automotive and industrial environments.
- Energy-efficient operation reduces overall system power consumption.
- Robust protection features prevent damage from electrical faults.
- Compliant with industry standards ensures interoperability with other CAN devices.
- Reduced EMI allows for easier system integration.
Additional Details:
The TLE6254-2G operates with a supply voltage of 5V. It requires external termination resistors on the CAN bus lines. Detailed electrical characteristics, timing diagrams, and application notes are available in the Infineon datasheet. The device is typically mounted on a PCB using surface-mount soldering techniques.