The TLE75008-EMD is a monolithic integrated voltage regulator manufactured by Infineon Technologies. It is designed for automotive applications and provides a stable and regulated voltage supply for various electronic components. This regulator features overvoltage protection, undervoltage lockout, and overtemperature protection, ensuring the safe and reliable operation of automotive electronic systems.
Applications:
- Automotive ECUs: Providing stable power to electronic control units in vehicles.
- Body Control Modules: Powering body control systems, such as lighting and door locking.
- Engine Management Systems: Supplying regulated voltage to engine control components.
- Infotainment Systems: Regulating power for in-car entertainment systems.
- Advanced Driver Assistance Systems (ADAS): Powering sensors and control units in ADAS applications.
Features:
- Automotive Qualified: Designed and tested for use in automotive environments.
- Overvoltage Protection: Protects the load from excessive input voltage.
- Undervoltage Lockout: Prevents operation under low voltage conditions.
- Overtemperature Protection: Shuts down the regulator in case of overheating.
- Reverse Polarity Protection: Protects the regulator from damage due to reverse polarity.
- Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
Benefits:
- Enhanced System Reliability: Protects automotive electronic components from voltage fluctuations and thermal stress, increasing overall system reliability.
- Reduced Downtime: Minimizes the risk of equipment failure and downtime caused by power-related issues.
- Cost-Effective Protection: Provides a cost-effective solution for voltage regulation and protection in automotive applications.
- Easy Integration: Simple to incorporate into existing automotive electronic designs.
- Compliance with Standards: Meets industry standards for automotive voltage regulators.
Additional Details:
The TLE75008-EMD is a highly integrated voltage regulator that provides comprehensive protection for automotive electronic systems. Its overvoltage protection, undervoltage lockout, and overtemperature protection features ensure that connected devices are safeguarded from damage. The reverse polarity protection prevents damage due to incorrect wiring. The low quiescent current minimizes power consumption, which is particularly important in automotive applications where battery life is a concern. The regulator is designed to withstand the harsh conditions of the automotive environment, making it a reliable choice for powering critical electronic components. Detailed electrical characteristics, thermal considerations, and application-specific guidelines can be found in the datasheet.