EN
  • EN
  • DE

TLE8242L

Part No TLE8242L
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369824-TLE8242L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE8242L CAD Model

Description

The TLE8242L is a monolithic integrated low drop out voltage regulator designed to supply automotive or industrial electronic systems. The regulator is specifically designed for harsh automotive environments and offers several protection features.

Applications

  • Automotive ECUs: Supplying microcontrollers and other components within engine control units (ECUs).
  • Body Control Modules (BCMs): Powering various body control functions, such as lighting, wipers, and door locks.
  • Industrial Control Systems: Providing a stable voltage supply for sensors, actuators, and microcontrollers.
  • Power distribution in vehicles: Supplying power to various electronic modules and systems.

Features

  • Low dropout voltage: Maintains a stable output voltage even with a low input voltage.
  • Overcurrent protection: Protects the regulator and load from excessive current draw.
  • Overtemperature protection: Shuts down the regulator if the junction temperature exceeds a safe level.
  • Reverse polarity protection: Prevents damage to the regulator if the input voltage is accidentally reversed.
  • Short-circuit protection: Protects the regulator and load from short circuits.

Benefits

  • Stable output voltage: Provides a reliable and consistent voltage supply, ensuring proper operation of connected devices.
  • Robust protection: Integrated protection features safeguard the regulator and load from various fault conditions.
  • Simplified design: Reduces the number of external components required, simplifying the overall system design.
  • Increased reliability: Protection features enhance the overall system reliability.
  • Cost Reduction: Integration reduces component count and simplifies manufacturing, leading to cost savings.

Additional Details

The TLE8242L features a wide input voltage range and a low quiescent current. It is available in a small package that allows space saving implementations. The integrated protection features and wide operating temperature range make it suitable for harsh automotive environments.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess