EN
  • EN
  • DE

TLE82612EXUMA2

Part No TLE82612EXUMA2
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC SYSTEM BASIS CHIP DSO-36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Infineon Technologies
Series *
Win Source Part Number 145050-TLE82612EXUMA2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE82612EXUMA2 CAD Model

Description

The TLE82612EXUMA2 is a highly integrated voltage regulator designed for automotive applications. It provides a stable and regulated voltage supply while incorporating comprehensive protection features and diagnostic capabilities.

Applications

  • Automotive Microcontroller Power Supply: Provides a stable voltage supply for automotive microcontrollers.
  • Automotive Sensor Power Supply: Powers various automotive sensors, such as pressure sensors and temperature sensors.
  • Engine Management Systems: Supports engine management systems by providing a regulated power source for critical components.
  • Body Control Modules: Powers various functions in body control modules, like lighting and wipers.

Features

  • Wide Input Voltage Range: Operates over a wide range of input voltages, making it suitable for automotive environments.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Overvoltage Protection: Protects the connected load from overvoltage conditions.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Overtemperature Protection: Shuts down the regulator in case of overheating.
  • Reverse Polarity Protection: Prevents damage in case of reverse polarity connection.
  • Reset Function: Provides a reset signal to the microcontroller in case of undervoltage.
  • Watchdog Function: Monitors the microcontroller's activity and triggers a reset if necessary.

Benefits

  • High Reliability: Robust protection features ensure reliable operation in harsh automotive environments.
  • Stable Voltage Supply: Provides a stable and regulated voltage supply for critical electronic components.
  • Reduced Power Consumption: Low quiescent current minimizes power losses and improves overall system efficiency.
  • System Monitoring: Reset and watchdog functions enhance system monitoring and prevent malfunctions.
  • Simplified Design: Integrated features reduce the need for external components and simplify circuit design.

Additional Details

The TLE82612EXUMA2 integrates several features such as a reset output and a watchdog, which makes it an ideal solution for microcontroller-based automotive applications. The regulator is designed to meet the stringent requirements of the automotive industry and is available in a small, thermally efficient package.

You May Also Be Interested in

Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Infineon Technologies
Lowest to $91.3963
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess