EN
  • EN
  • DE

CDSOT236-0502

Part No CDSOT236-0502
Manufacturer Bourns Inc.
Catalog ESD and Circuit Protection
Description ESD Suppressor TVS 6-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 6 V
Capacitance 3.6 pF
Mounting SMD (SMT)
Case / Package SOT-23
Clamping Voltage 7.5 V
Contact Plating Tin
Depth 1.75 mm
Element Configuration Dual
Leakage Current 5 µA
Length 3.05 mm
Maximum Operating Temperature 125 °C
Max Surge Current 7 A
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 4
Number of Elements 1
Number of Pins 6
Operating Supply Voltage 5 V
Polarity Unidirectional
Radiation Hardening No
Reverse Breakdown Voltage 6 V
Reverse Standoff Voltage 5 V
RoHS Compliant
Termination SMD/SMT
Test Current 1 mA
Working Voltage 5 V
Win Source Part Number 1051733-CDSOT236-0502
Categories ESD and Circuit Protection
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDSOT236-0502 CAD Model

Description

The CDSOT236-0502 is an SMD/SMT termination electronic component manufactured by Bourns Inc.

  • Category: ESD and Circuit Protection
  • Capacitance: 3.6 pF
  • Polarity: Unidirectional
  • Reverse Breakdown Voltage: 6V
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -40°C
  • Element Configuration: Dual
  • Breakdown Voltage: 6V

You May Also Be Interested in

ON Semiconductor
TVS DIODE 24VWM 50VC SC70-3 / 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Lowest to $0.2371
ON Semiconductor
35V DUAL BI-DIRECTIONAL MID-CAP / 60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Lowest to $5.8209
Lite-On Inc.
ESD Diode, 50W, 1uA, 5V, SOD-882, RoHS
Lowest to $0.1143
Nexperia USA Inc.
TVS DIODE 5VWM 6.5VC DSN0603-2 / 6.5V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
Lowest to $0.0359
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.0554
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12.5VC SOT723 / 12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.4285
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.7208

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4301 $51.6120
285+ $0.3530 $100.6050
440+ $0.3419 $150.4360
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,834 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess