EN
  • EN
  • DE

L05ESDU5V0CE2

Part No L05ESDU5V0CE2
Manufacturer Lite-On Inc.
Catalog ESD and Circuit Protection
Description ESD Diode, 50W, 1uA, 5V, SOD-882, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 12.5 V
Max Power Dissipation 50 W
Max Reverse Leakage Current 1 µA
Win Source Part Number 986237-L05ESDU5V0CE2
Categories ESD and Circuit Protection
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L05ESDU5V0CE2 CAD Model

Description

The Lite-On Inc. 986237-L05ESDU5V0CE2 is an electronic component that provides ESD and circuit protection.

  • Clamping Voltage: 12.5V
  • Maximum Reverse Leakage Current: 1 µA
  • Market Popularity: Low

You May Also Be Interested in

ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0386
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Lowest to $0.6783
Born Semiconductor (Shenzhen) Co., Ltd.
24VC Clamp 20A@8/20us Ipp ESD DIODE SOD-323
Lowest to $0.0206
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.7208
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
Zhuhai Hongjiacheng Technology Co., Ltd.
10VC Clamp 8A Ipp ESD DIODE DFN0603-2
Lowest to $0.0144
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Lowest to $0.2610
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.0554

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 391,176 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess