EN
  • EN
  • DE

TUA4401K

Part No TUA4401K
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008980-TUA4401K
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TUA4401K CAD Model

Description

The TUA4401K is a monolithic integrated circuit manufactured by Infineon Technologies, primarily designed for use in automotive airbag systems. This IC integrates multiple functions, including sensor interfaces, diagnostic capabilities, and communication interfaces, to provide a comprehensive solution for airbag control units (ACUs). It contributes to the overall safety and reliability of automotive safety systems.

Applications

  • Automotive Airbag Systems: Specifically used in airbag control units (ACUs) for processing sensor data and triggering airbag deployment.
  • Crash Detection Systems: Integrated into systems that detect vehicle crashes and initiate safety measures.
  • Safety Electronics: Part of broader automotive safety electronics to enhance passenger protection.

Features

  • Sensor Interfaces: Provides interfaces for connecting various sensors, such as acceleration sensors and pressure sensors.
  • Diagnostic Functions: Includes built-in diagnostic functions for monitoring system health and detecting faults.
  • Communication Interfaces: Supports communication protocols like SPI (Serial Peripheral Interface) for data exchange with other ECUs.
  • Power Management: Features integrated power management circuits for efficient power distribution and regulation.
  • Safety Features: Incorporates safety mechanisms to prevent unintended airbag deployment and ensure reliable operation.

Benefits

  • Enhanced Safety: Contributes to enhanced vehicle safety by providing reliable sensor data processing and airbag deployment control.
  • Integrated Solution: Offers a highly integrated solution, reducing the number of external components and simplifying system design.
  • Improved Reliability: Designed for automotive environments, ensuring robust and reliable operation under harsh conditions.
  • Cost-Effective: Provides a cost-effective solution for airbag control units, optimizing system cost and performance.
  • Diagnostic Capabilities: Enables comprehensive system diagnostics, facilitating fault detection and maintenance.

Additional Details

The TUA4401K typically operates within a voltage range of 4.5V to 5.5V and supports an extended temperature range suitable for automotive applications (e.g., -40°C to +125°C). It often comes in a QFP (Quad Flat Package) to allow for easy integration onto PCBs (Printed Circuit Boards). Detailed information about the specific functions, parameters, and safety features can be found in the device's datasheet. Proper handling and adherence to ESD (Electrostatic Discharge) precautions are necessary to ensure the device's longevity and reliability in automotive systems. This IC is critical for ensuring the correct and timely deployment of airbags in the event of a collision, contributing to occupant safety.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess