EN
  • EN
  • DE

INIC-1611L

Part No INIC-1611L
Manufacturer Initio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Initio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825894-INIC-1611L
Ultra Librarian 3D Model Ultra Librarian INIC-1611L CAD Model

Description

The Initio INIC-1611L is a USB 2.0 to SATA II bridge controller. This controller facilitates the connection of SATA devices, such as hard drives or solid-state drives, to a host system via USB 2.0. It is designed for external storage applications where a high-performance, reliable connection is needed.

Applications:

  • External Hard Drives
  • Solid State Drives (SSDs) Enclosures
  • USB to SATA Adapters
  • Data Backup Systems
  • Multimedia Storage Devices

Features:

  • USB 2.0 Compliant: Supports high-speed USB 2.0 transfer rates up to 480Mbps.
  • SATA II Compliant: Compatible with SATA II standards, supporting data transfer rates up to 3Gbps.
  • Integrated Microcontroller: Features an embedded microcontroller for protocol handling and data management.
  • Mass Storage Class Support: Supports USB Mass Storage Class Bulk-Only Transport (BOT) protocol.
  • Hot-Swappable: Allows for hot-swapping of SATA drives without requiring a system restart.
  • LED Indicators: Supports LED indicators for power and activity status.

Benefits:

  • High-Speed Data Transfer: Enables rapid data transfer between SATA devices and USB hosts.
  • Easy Integration: Simplifies the process of connecting SATA devices to USB interfaces.
  • Reliable Performance: Provides a stable and dependable connection for data storage applications.
  • Versatile Compatibility: Works with a wide range of SATA hard drives and SSDs.
  • Cost-Effective Solution: Offers a budget-friendly solution for external storage needs.

Additional Details:

The INIC-1611L typically supports features like multiple LUNs (Logical Unit Numbers), allowing a single device to appear as multiple storage units. It also integrates power management features to reduce power consumption during idle periods. This controller is commonly used in external HDD enclosures and USB-SATA adapters, providing a bridge between the high-speed SATA interface and the ubiquitous USB interface.

The controller also incorporates error detection and correction mechanisms to ensure data integrity during transfers. It is designed to meet the power requirements of most 2.5-inch and 3.5-inch SATA drives. The INIC-1611L is a reliable choice for manufacturers and end-users looking to create or utilize external storage solutions.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess