EN
  • EN
  • DE

MT9V024IA7XTM-DP2

Part No MT9V024IA7XTM-DP2
Manufacturer Innovisionsemi
Catalog Image Sensors, Camera
Description VGA 1/3 GS CIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60.0
Voltage - Supply 3V ~ 3.6V
Package / Case 52-LBGA Module
Supplier Device Package 52-IBGA (9x9)
Operating Temperature -40°C ~ 105°C
Grade Automotive
Qualification AEC-Q100
Ultra Librarian 3D Model Ultra Librarian MT9V024IA7XTM-DP2 CAD Model

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
OmniVision Technologies Inc
SENSOR IMAGE / CMOS with Processor Image Sensor 1280H x 720V 4.2µm x 4.2µm 96-CLGA
Lowest to $84.8682
ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess