EN
  • EN
  • DE

CMV12000-2E5M1PN

Part No CMV12000-2E5M1PN
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Image Sensors, Camera
Description IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ams-OSRAM USA Inc.
Package Tray
Type CMOS
Pixel Size 5.5µm x 5.5µm
Active Pixel Array 4096H x 3072V
Frames per Second 300
Voltage - Supply 1.8V, 3.3V
Supplier Device Package 237-MicroPGA
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number CMV12000
Standard Package 18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336850-CMV12000-2E5M1PN
Ultra Librarian 3D Model Ultra Librarian CMV12000-2E5M1PN CAD Model

Description

The ams-OSRAM USA Inc. CMV12000 image sensor is a CMOS type that comes in a tray packaging with a standard package of 18.

  • Pixel Size: 5.5µm x 5.5µm
  • Active Pixel Array: 4096H x 3072V
  • Frames per Second (Max): 300
  • Voltage Supply: 1.8V and 3.3V
  • Win Source Part Number: 1336850-CMV12000-2E5M1PN

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IC IMAGE SENSOR LUPA1300 168PGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess