The CBT16212DGG is a 24-bit to 12-bit multiplexed D-type flip-flop with 3-state outputs, manufactured by Integrated Circuit Systems (ICS). This device is typically used in high-speed memory and data bus applications where efficient data transfer and storage are critical. It falls under the category of bus switches and multiplexers, designed to minimize propagation delay and signal degradation.
Applications
- High-speed memory interfaces.
- Data bus multiplexing and demultiplexing.
- Address bus buffering.
- Clock distribution networks.
- Data routing in communication systems.
Features
- 24-bit to 12-bit multiplexed architecture
- D-type flip-flop functionality
- 3-state outputs for bus isolation
- Low propagation delay
- High drive capability
- TTL compatible inputs
- Available in TSSOP56 package
Benefits
- Efficient data transfer and storage.
- Reduced signal propagation delay.
- Improved signal integrity.
- Enhanced system performance.
- Simplified board layout.
Additional Details
The CBT16212DGG operates from a 3.3V power supply and features a low on-resistance, ensuring minimal signal attenuation. The 3-state outputs allow for easy bus isolation, preventing data contention and ensuring reliable operation in multi-device systems. The device is designed to meet the stringent requirements of high-speed digital systems, offering a combination of performance and reliability. The TSSOP56 package provides a compact footprint, making it suitable for space-constrained applications. The device is commonly used in servers, networking equipment, and high-performance computing systems. The TTL compatible inputs allow for easy interfacing with other logic devices.