EN
  • EN
  • DE

ICS83905AMLF

Part No ICS83905AMLF
Manufacturer Integrated Circuit Systems
Catalog Misc Products
Description LOW SKEW, 1:6 CRYSTAL INTERFACE-TOLVCMOS / LVTTL FANOUT BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825470-ICS83905AMLF
Ultra Librarian 3D Model Ultra Librarian ICS83905AMLF CAD Model

Description

The ICS83905AMLF is a low skew, low jitter 1-to-5 LVPECL fanout buffer manufactured by Integrated Circuit Systems (ICS), now IDT. It is designed to distribute high-frequency clock signals with minimal degradation, maintaining signal integrity in demanding applications.

Applications

  • High-speed data communication systems: Distributes clock signals in network switches, routers, and servers.
  • Test and measurement equipment: Provides precise clock signals for oscilloscopes, logic analyzers, and signal generators.
  • Medical imaging equipment: Used in CAT scanners, MRI machines, and ultrasound systems for accurate timing.
  • Wireless infrastructure: Distributes clock signals in base stations and other wireless communication equipment.
  • Broadcast video equipment: Provides precise clock signals for professional video cameras, switchers, and routers.

Features

  • Low skew: Minimizes timing differences between output clocks, ensuring synchronized operation.
  • Low additive jitter: Maintains signal integrity and reduces timing errors, even at high frequencies.
  • 1-to-5 fanout: Distributes the input clock signal to five identical outputs.
  • LVPECL outputs: Provides differential signaling for superior noise immunity.
  • Operating voltage: Operates at 3.3V.
  • Operating frequency: Supports input frequencies up to 700MHz.

Benefits

  • Improved system performance: Accurate clock distribution enhances data throughput and reduces errors.
  • Reduced EMI: Low jitter minimizes electromagnetic interference, improving overall system reliability.
  • Simplified system design: High fanout reduces the need for multiple buffers, saving board space and cost.
  • Enhanced signal integrity: LVPECL outputs ensure clean and reliable clock signals.

Technical Details

The ICS83905AMLF typically operates from a 3.3V power supply and supports input clock frequencies up to 700MHz. It utilizes LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs to provide differential signaling for enhanced noise immunity. It's available in a small outline package for surface mounting. Further details can be found in the official datasheet from IDT.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2543 $52.0688
38+ $2.6702 $101.4676
58+ $2.5868 $150.0344
80+ $2.5033 $200.2640
104+ $2.4199 $251.6696
139+ $2.1696 $301.5744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,104 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess