The ICS84330BYT is a high-performance, low-skew, low-jitter clock synthesizer from Integrated Circuit Systems (ICS). It is designed to generate precise clock frequencies for various applications, primarily in networking, communications, and high-performance computing systems. This device offers excellent phase noise performance and output-to-output skew control, making it suitable for demanding applications that require high timing accuracy and frequency synthesis capabilities.
Applications
- Networking equipment (routers, switches, and hubs)
- Communication systems (base stations, telecom infrastructure)
- High-performance computing platforms
- Data storage systems
- Clock synthesis and frequency generation for digital systems
Features
- Generates multiple clock frequencies
- Low output skew
- Low jitter performance
- Wide operating frequency range
- Supply voltage: 3.3V
- Operating temperature range: 0°C to 70°C
- Package: TSSOP
- Uses a PLL (Phase-Locked Loop) for frequency synthesis
Benefits
- Improves system timing accuracy and performance
- Reduces clock skew-related errors
- Minimizes jitter-induced signal degradation
- Enhances system reliability and stability
- Provides flexible clock frequency generation options
Additional Details
The ICS84330BYT utilizes a phase-locked loop (PLL) to generate precise clock frequencies. The device features multiple output clocks that can be individually configured. It offers excellent output-to-output skew control, which is crucial for minimizing timing errors in high-speed digital systems. The low jitter performance of the ICS84330BYT ensures that the clock signals are clean and stable, which is essential for reliable system operation. The device is available in a small footprint TSSOP package, making it easy to integrate into space-constrained applications. It also operates from a 3.3V supply voltage and can function within a commercial temperature range. The PLL allows for flexible frequency multiplication and division, enabling the generation of a wide range of clock frequencies from a single reference clock. This device is often used to create specific clock frequencies needed for various components within a system, ensuring proper synchronization and operation.