EN
  • EN
  • DE

ICS9LPRS501PGLF

Part No ICS9LPRS501PGLF
Manufacturer Integrated Circuit Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825550-ICS9LPRS501PGLF
Ultra Librarian 3D Model Ultra Librarian ICS9LPRS501PGLF CAD Model

Description

The ICS9LPRS501PGLF is a high-performance clock synthesizer from Integrated Circuit Systems (ICS). This chip is designed to generate precise and stable clock signals for a variety of applications, primarily in computing and embedded systems. It is commonly used on motherboards to provide clock signals for the CPU, memory, and other peripherals.

Applications:

  • Motherboards: Provides clock signals for CPU, memory, and chipset.
  • Graphics Cards: Generates clock signals for GPUs and memory.
  • Embedded Systems: Used in industrial and consumer electronics requiring precise timing.
  • Networking Equipment: Supplies clock signals for network processors and PHYs.

Features:

  • Multiple Clock Outputs: Offers several independent clock outputs with programmable frequencies.
  • Low Jitter: Provides clean and stable clock signals, minimizing timing errors.
  • Programmable Frequencies: Allows for flexible clock frequency selection to meet specific system requirements.
  • Phase-Locked Loop (PLL): Uses PLL technology for precise frequency synthesis and multiplication.
  • Spread Spectrum Clocking (SSC): Supports SSC to reduce EMI (electromagnetic interference).
  • I2C Interface: Enables easy configuration and control via I2C communication.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved System Performance: Precise clock signals enhance the performance and stability of the system.
  • Reduced EMI: SSC functionality helps to minimize electromagnetic interference.
  • Flexibility: Programmable frequencies allow for adaptable clock configurations.
  • Ease of Integration: I2C interface simplifies integration into existing systems.
  • Reliability: High-quality design ensures reliable operation in demanding environments.

The ICS9LPRS501PGLF is typically packaged in a small form factor, such as a TSSOP (Thin Shrink Small Outline Package), to minimize board space. It requires an external crystal oscillator as a reference clock. Detailed specifications include operating voltage ranges (typically 3.3V), output frequency ranges (often from a few MHz up to several hundred MHz), and various timing parameters such as rise/fall times and duty cycle. This clock synthesizer plays a crucial role in ensuring the proper operation and performance of modern electronic systems by providing stable and accurate clock signals.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9231 $67.3085
75+ $1.5777 $118.3275
115+ $1.5281 $175.7315
160+ $1.4796 $236.7360
205+ $1.4299 $293.1295
275+ $1.2821 $352.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess