EN
  • EN
  • DE

IS24C128-3GLA3

Part No IS24C128-3GLA3
Manufacturer Integrated Silicon Solution, Inc
Description 128K-bit 2-WIRE SERIAL CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1188906-IS24C128-3GLA3
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS24C128-3GLA3 CAD Model

Description

The IS24C128-3GLA3 is a 128K-bit (16K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Integrated Silicon Solution, Inc. (ISSI). It's designed for low-power, non-volatile storage applications, allowing data to be retained even when power is removed. This EEPROM is commonly used in various electronic devices for storing configuration settings, user preferences, and other critical data.

Applications:

  • Consumer Electronics: Storing configuration data in TVs, set-top boxes, and DVD players.
  • Industrial Equipment: Storing calibration data and equipment settings in industrial controllers.
  • Networking Equipment: Storing network configuration parameters in routers and switches.
  • Automotive Electronics: Storing vehicle identification numbers (VIN) and other critical data in automotive systems.
  • Medical Devices: Storing patient data and device settings in medical equipment.

Features:

  • 128K-bit Capacity: Provides ample storage for configuration settings and other data.
  • I2C Interface: Simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Wide Voltage Range: Operates over a broad range of supply voltages.
  • High Endurance: Supports a high number of write/erase cycles.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: I2C interface simplifies system design.
  • Low Power Operation: Extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of electronic devices.
  • Reliable Performance: High endurance ensures long-term data retention.

Additional Details:

The IS24C128-3GLA3 supports the standard I2C serial communication protocol, allowing for easy interfacing with microcontrollers and other digital devices. The device is typically available in surface-mount packages. Specific operating voltage ranges, timing characteristics, and write endurance specifications are detailed in the manufacturer's datasheet. It is essential to consult the datasheet for specific design considerations and to ensure proper operation within specified parameters.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess