EN
  • EN
  • DE

IS24C64A-2PI

Part No IS24C64A-2PI
Manufacturer Integrated Silicon Solution, Inc
Description 64K-bit/32K-bit 2-WIRE SERIAL CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1188913-IS24C64A-2PI
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Communications & Networking, Automotive
Ultra Librarian 3D Model Ultra Librarian IS24C64A-2PI CAD Model

Description

The IS24C64A-2PI is a 64K-bit CMOS Serial EEPROM internally organized as 8192 x 8 bits. This device is designed for applications requiring non-volatile storage of data, such as configuration settings, user preferences, and calibration data. It communicates using a 2-wire I2C serial interface, making it easy to interface with microcontrollers and other I2C-compatible devices. Its low voltage operation and compact packaging make it suitable for a wide range of embedded systems.

Applications:

  • Consumer electronics (e.g., set-top boxes, digital TVs, gaming consoles)
  • Industrial control systems
  • Networking equipment
  • Medical devices
  • Automotive electronics

Features:

  • 64K-bit (8192 x 8) Serial EEPROM
  • Low-voltage operation (typically 1.7V to 5.5V)
  • 2-wire I2C serial interface
  • Write protect feature
  • Page write mode (up to 64 bytes)
  • Self-timed write cycle
  • High reliability with endurance of 1 million write cycles and data retention of 100 years
  • Available in various package options (e.g., PDIP, SOIC, TSSOP)

Benefits:

  • Provides reliable non-volatile memory for storing critical data
  • Simplifies system design with easy-to-use I2C interface
  • Reduces power consumption with low-voltage operation
  • Protects data from accidental overwrites with the write protect feature
  • Enables fast and efficient data writing with the page write mode
  • Ensures data integrity and long-term reliability
  • Offers flexibility in design with various package options

Additional Details:

The IS24C64A-2PI supports both byte write and page write operations, allowing for efficient data handling. The page write mode enables writing up to 64 bytes of data in a single operation, significantly reducing the write time. The device also includes a write protect feature, which can be enabled to prevent accidental modification of the EEPROM contents. The EEPROM utilizes a self-timed write cycle, which automatically handles the timing requirements for writing data, simplifying the interface with the microcontroller.

The IS24C64A-2PI is available in various package options, including PDIP, SOIC, and TSSOP, to accommodate different board layouts and space constraints. It operates over a wide temperature range, typically -40°C to +85°C, making it suitable for use in harsh environments. The device is designed to meet industry standards for reliability and performance, providing a robust and cost-effective solution for non-volatile memory requirements in a variety of applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess