EN
  • EN
  • DE

IS25LQ020B

Part No IS25LQ020B
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Description 3V QUAD SERIAL FLASH MEMORY WITH MULTI-I/O SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826187-IS25LQ020B
Ultra Librarian 3D Model Ultra Librarian IS25LQ020B CAD Model

Description

The IS25LQ020B is a 2Mb Serial Flash memory device. It is a CMOS Flash memory device accessed by a high-speed SPI-compatible bus. The device provides a serial interface allowing simple connection to microcontrollers and microprocessors.

Applications

  • Consumer Electronics
  • Industrial Control
  • Medical Devices
  • Networking Equipment
  • Automotive Systems

Features

  • 2Mb (262,144 x 8) Flash Memory
  • Standard SPI and Dual SPI
  • High Speed Clock Frequency: 104MHz
  • Low Power Consumption
  • Single Power Supply: 2.3V to 3.6V
  • Industrial Temperature Range: -40°C to +85°C
  • Small Package Options

Benefits

  • Simplified board layout and reduced system cost due to serial interface.
  • Fast data transfer rates improve system performance.
  • Low power consumption extends battery life in portable applications.
  • Reliable data storage over a wide temperature range.
  • Space-saving package options for compact designs.

Additional Details

The IS25LQ020B supports standard SPI (Serial Peripheral Interface) and Dual SPI operation, providing flexibility in system design. It offers a wide operating voltage range and low power consumption, making it suitable for a variety of applications. The device includes features such as sector protection and password protection to ensure data security.

Key Specifications:

  • Memory Size: 2Mb
  • Interface: SPI, Dual SPI
  • Clock Frequency: 104 MHz (Maximum)
  • Operating Voltage: 2.3V - 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8, WSON-8

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0765 $59.2075
135+ $0.8836 $119.2860
205+ $0.8559 $175.4595
280+ $0.8281 $231.8680
365+ $0.8004 $292.1460
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess