The IS42S32400D-7TLI is a 128Mb Synchronous Dynamic RAM (SDRAM) from Integrated Silicon Solution, Inc. (ISSI). It is organized as 4 banks x 1M x 32 bits, providing a high-density memory solution for various applications. This SDRAM is designed for high-performance memory systems requiring fast access times and low power consumption. It is a suitable choice for applications where large data storage and rapid data retrieval are essential.
Applications:
- Networking equipment
- Graphics cards
- Embedded systems
- Printers
- Industrial control systems
Features:
- 128Mb Density: Provides ample memory space for various applications.
- 4 Banks x 1M x 32 Organization: Offers efficient memory access and data management.
- Synchronous Operation: Ensures precise timing and data transfer.
- Single 3.3V Power Supply: Simplifies power supply requirements.
- LVTTL Compatible Inputs and Outputs: Enables easy interfacing with other logic devices.
- Programmable Burst Length: Allows for flexible data transfer configurations.
Benefits:
- High Memory Capacity: Provides sufficient memory for demanding applications.
- Fast Data Access: Enables quick data retrieval and processing.
- Efficient Memory Management: Optimizes memory utilization and performance.
- Simplified System Design: Reduces component count and complexity.
- Reliable Performance: Ensures stable and consistent operation.
Additional Details:
The IS42S32400D-7TLI operates at a clock frequency of up to 143 MHz, providing a fast data transfer rate. It supports various burst modes, including sequential and interleaved, allowing for flexible data access patterns. The device also features auto-refresh and self-refresh modes to maintain data integrity. The package is typically a TSOP (Thin Small Outline Package), which is suitable for surface mounting. Detailed specifications can be found in the ISSI datasheet for this part number, including parameters such as access time, power consumption, and operating temperature range. Proper PCB layout and signal termination are critical for minimizing noise and ensuring optimal performance. The IS42S32400D-7TLI offers a reliable and cost-effective memory solution for a wide range of applications.