EN
  • EN
  • DE

28F800C38A90

Part No 28F800C38A90
Manufacturer Intel
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189851-28F800C38A90
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 28F800C38A90 CAD Model

Description

The 28F800C38A90 is an 8-Mbit (1M x 8) FlashFile™ Memory device manufactured by Intel. It's organized as 1,048,576 bytes and features a Common Flash Interface (CFI), allowing for easy integration into various embedded systems.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and application code in embedded systems like industrial controllers, networking equipment, and consumer electronics.
  • Networking Devices: Found in routers, switches, and modems to store operating systems, configuration data, and other critical software components.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and other automotive applications requiring non-volatile memory.
  • Medical Devices: Used in medical equipment for storing software, patient data, and other critical information.

Features:

  • 8-Mbit Density: Provides ample storage capacity for code and data in embedded applications.
  • Sector Architecture: Offers flexible sector-level erase and program capabilities for efficient memory management.
  • Common Flash Interface (CFI): Simplifies integration with various microcontrollers and processors.
  • Fast Read Access Time: Enables quick retrieval of data for improved system performance.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.

Benefits:

  • Reliable Storage: Provides non-volatile storage for critical code and data, ensuring data retention even when power is off.
  • Flexible Memory Management: Sector architecture allows for efficient allocation and utilization of memory space.
  • Easy Integration: Common Flash Interface simplifies integration with various embedded systems.
  • Improved Performance: Fast read access time enhances system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.

Additional Details:

The 28F800C38A90 operates on a single 5V power supply and features a wide operating temperature range. It supports both asynchronous and synchronous read modes. The device is available in various package options, including PLCC and TSOP. This flash memory device provides a cost-effective and reliable solution for storing code and data in a wide range of embedded applications. Careful consideration should be given to the specific operating conditions and application requirements to ensure optimal performance and reliability.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Fuji Electric
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess