EN
  • EN
  • DE

5AGXA3F31I3NAC

Part No 5AGXA3F31I3NAC
Manufacturer Intel
Catalog HOT - SALES and EOL Components
Description IC FPGA 416 I/O 896FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Part Status Last Time Buy
Number of LABs/CLBs 56100
Number of Logic Elements/Cells 148670
Total RAM Bits 893952
The number of I/O 416
Supply Voltage (V) 1.12V ~ 1.18V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 896-BBGA, FCBGA
Supplier Device Package 896-FBGA (31x31)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 163289-5AGXA3F31I3NAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5AGXA3F31I3NAC CAD Model

Description

Overview of 5AGXA3F31I3NAC

The 5AGXA3F31I3NAC FPGA offers a balance of performance and cost-effectiveness, making it suitable for a range of commercial applications. Its optimized configuration ensures reliable operation in demanding environments.

Applications

  • Consumer electronics
  • Telecommunication infrastructure
  • Automotive control systems
  • IoT device solutions

Features and Benefits

  • Low power consumption for portable devices
  • Flexible IO configurations for diverse applications
  • Enhanced processing capabilities for faster computation
  • Advanced power management for extended device life

This device provides a perfect blend of performance and versatility for cost-effective product development.

You May Also Be Interested in

Omron
Lowest to $1.0478
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Omron
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess