EN
  • EN
  • DE

5SGXEA7N2F40C2NES

Part No 5SGXEA7N2F40C2NES
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Stratix V GX Family 622000 Cells 28nm Technology 0.9V 1517-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Data Rate 14.1 Gbps
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of I/Os 600
Number of Logic Blocks (LABs) 2560
Number of Logic Elements/Cells 622000
Number of Pins 1517
Number of Transceivers 48
Operating Supply Voltage 850 mV
RoHS Compliant
Win Source Part Number 1031994-5SGXEA7N2F40C2NES
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5SGXEA7N2F40C2NES CAD Model

Description

The Intel 5SGXEA7N2F40C2NES is a high-performance FPGA (Field Programmable Gate Array) from the Stratix V GX family. It is designed for demanding applications that require a high degree of flexibility, performance, and integration. This FPGA enables complex digital systems to be implemented on a single chip, reducing board space and power consumption while increasing system performance.

Applications

  • High-performance computing
  • Data center acceleration
  • Wireless infrastructure
  • Network processing
  • Aerospace and defense
  • Medical imaging

Features

  • High logic density: The 5SGXEA7N2F40C2NES offers a large number of logic elements, allowing for the implementation of complex digital designs.
  • Integrated transceivers: It features high-speed transceivers that support a variety of protocols, including PCIe, Ethernet, and Serial RapidIO.
  • Hard IP blocks: Includes integrated hard IP blocks for common functions such as memory controllers and DSP blocks, improving performance and reducing power consumption.
  • Advanced memory interface: Supports a wide range of external memory interfaces, including DDR3 and DDR4.
  • Power management: Incorporates advanced power management features to minimize power consumption.
  • Security features: Includes security features to protect against unauthorized access and tampering.

Benefits

  • Increased system performance: The high logic density and integrated transceivers enable high-performance digital systems.
  • Reduced power consumption: Advanced power management features minimize power consumption.
  • Faster time to market: Integrated hard IP blocks and a wide range of supported protocols reduce development time.
  • Improved system reliability: The security features protect against unauthorized access and tampering.
  • Flexibility: The FPGA can be reconfigured to meet changing application requirements.

Additional Details

The 5SGXEA7N2F40C2NES is packaged in a high pin-count flip-chip ball grid array (FCBGA) package. It is fabricated using a 28 nm process technology. The device is supported by Intel's Quartus Prime design software, which provides a comprehensive set of tools for designing, simulating, and implementing designs on the FPGA. This FPGA also supports partial reconfiguration, allowing sections of the device to be reconfigured while other sections continue to operate.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess