EN
  • EN
  • DE

800512 SL9UE

Part No 800512 SL9UE
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816026-800512 SL9UE
Ultra Librarian 3D Model Ultra Librarian 800512 SL9UE CAD Model

Description

The Intel 800512 SL9UE is a mobile processor based on the Intel Core 2 Duo architecture. It is designed for use in laptop computers and offers a balance of performance and power efficiency.

Applications:

  • Laptop computers: As a mobile processor, the SL9UE is primarily used in a variety of laptop models.
  • General computing tasks: Suitable for everyday tasks such as web browsing, office productivity, and media consumption.
  • Mobile workstations: Can be found in mobile workstations requiring moderate processing power.

Features:

  • Dual-core architecture: Provides two processing cores for multitasking and improved performance.
  • Intel Core 2 Duo technology: Leverages Intel's Core 2 Duo architecture for efficient processing.
  • Mobile optimized: Designed for low power consumption and extended battery life in laptops.
  • Integrated memory controller: Enhances memory performance and reduces latency.

Benefits:

  • Improved multitasking: The dual-core design allows for smoother multitasking and handling of multiple applications simultaneously.
  • Enhanced power efficiency: Optimized for mobile use, resulting in longer battery life for laptops.
  • Reliable performance: Delivers consistent performance for common computing tasks.
  • Compatibility: Compatible with a wide range of laptop motherboards and chipsets designed for Intel Core 2 Duo processors.

Additional Details:

The Intel 800512 SL9UE processor typically features a clock speed around 1.06 GHz to 1.2 GHz, a front-side bus (FSB) speed of 533 MHz, and a cache size of 2MB L2 cache. The actual specifications might vary slightly based on the specific laptop model it is integrated into. It supports DDR2 or DDR3 memory, depending on the chipset used on the motherboard. Its thermal design power (TDP) is relatively low, making it suitable for use in thin and light laptops where thermal management is critical.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess