EN
  • EN
  • DE

AT80601000918AB

Part No AT80601000918AB
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon W3570
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954483-AT80601000918AB
Series *
Ultra Librarian 3D Model Ultra Librarian AT80601000918AB CAD Model

Description

The Intel AT80601000918AB is a microprocessor designed for embedded systems. It belongs to a line of Intel processors aimed at providing efficient performance for various applications requiring reliable computing power in a compact form factor. These processors are commonly found in devices where space and power consumption are critical considerations.

Applications

  • Industrial Automation: Control systems, data acquisition units, and human-machine interfaces (HMIs).
  • Networking Equipment: Routers, switches, and firewalls.
  • Point-of-Sale (POS) Systems: Cash registers and payment terminals.
  • Medical Devices: Diagnostic equipment and patient monitoring systems.
  • Transportation Systems: In-vehicle infotainment systems and control units.

Features

  • Energy Efficient Design: Optimized for low power consumption to extend battery life and reduce thermal footprint.
  • Integrated Graphics: Includes Intel's integrated graphics processing unit (GPU) for display capabilities.
  • Enhanced Security Features: Incorporates hardware-based security technologies to protect against threats.
  • Advanced I/O Interfaces: Supports a variety of interfaces, including USB, Ethernet, and serial communication.
  • Compact Form Factor: Designed for space-constrained applications.

Benefits

  • Reliable Performance: Delivers consistent and dependable computing power for demanding tasks.
  • Reduced Power Consumption: Minimizes energy usage, resulting in lower operating costs and extended battery life.
  • Improved Security: Protects sensitive data and system integrity with hardware-based security features.
  • Flexible Connectivity: Supports a wide range of peripherals and communication protocols.
  • Simplified System Design: Reduces the need for external components, streamlining development and integration.

Additional Details

The AT80601000918AB's specifications include a specific clock speed, cache size, and thermal design power (TDP). It's built on a specific Intel microarchitecture. It interfaces with memory via a DDR controller, enabling efficient data transfer. The integrated graphics processor supports various display resolutions and standards. Check the Intel Ark database for detailed specs, including core count, supported memory types, and integrated features such as Quick Sync Video or Clear Video Technology.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess