EN
  • EN
  • DE

BD82027T

Part No BD82027T
Manufacturer Intel
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049035-BD82027T
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD82027T CAD Model

Description

The Intel BD82027T is a chipset component, specifically an I/O Controller Hub (ICH). It serves as a crucial part of the platform's architecture, managing various input/output functions and providing connectivity between the processor and peripheral devices. These hubs are often a part of an Intel series chipset.

Applications:

  • Embedded systems requiring comprehensive I/O management.
  • Industrial PCs needing robust peripheral device support.
  • Networking devices that rely on efficient data transfer.
  • Point-of-sale (POS) systems needing peripheral connectivity.
  • Digital signage solutions.

Features:

  • High-Speed I/O Interfaces: Supports multiple high-speed interfaces like PCI Express, USB, and SATA for fast data transfer.
  • Integrated USB Controller: Manages USB ports for connecting various peripheral devices.
  • SATA Controller: Enables connectivity to storage devices such as hard drives and solid-state drives.
  • PCI Express Support: Provides multiple PCI Express lanes for connecting expansion cards like graphics cards or network adapters.
  • Low Power Consumption: Designed for efficient power usage to meet the requirements of various applications.
  • Enhanced security features: Includes hardware-based security capabilities to help protect the system against threats.

Benefits:

  • Improved System Performance: High-speed interfaces enable faster data transfer rates and improved overall system performance.
  • Enhanced Connectivity: Multiple USB and SATA ports provide extensive connectivity options for peripheral devices and storage.
  • Scalability: PCI Express support allows for easy expansion and upgrades with various expansion cards.
  • Reliability: Designed for reliable operation in demanding environments.
  • Simplified System Design: Integrates multiple I/O functions into a single chip, reducing complexity and cost.

Additional Details:

The Intel BD82027T ICH is a critical component for managing I/O functions in embedded systems and industrial PCs. It supports multiple high-speed interfaces, offering enhanced connectivity and improved system performance. Its low power consumption and robust design make it suitable for a wide range of applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess