EN
  • EN
  • DE

BD82HM57 QMNS ES

Part No BD82HM57 QMNS ES
Manufacturer Intel
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 234590-BD82HM57 QMNS ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD82HM57 QMNS ES CAD Model

Description

Description

The BD82HM57 QMNS ES chipset is engineered for performance and reliability in workstations and high-end consumer computers. Its design allows for enhanced data management and system control, making it an excellent choice for demanding applications.

Applications and Projects

  • High-Performance Workstations
  • Gaming and Multimedia Systems
  • Scientific Computing and Data Analysis

Features and Benefits

  • Data Optimization: Facilitates efficient data processing for demanding tasks.
  • High Compatibility: Works seamlessly with a variety of advanced CPUs.
  • Scalability: Supports scalable systems for future upgrades.

The BD82HM57 QMNS ES is designed to meet the needs of users who demand high performance and reliability in computing solutions.

You May Also Be Interested in

JST Sales America Inc.
Conn Wire to Board HDR 2 POS 5.08mm Solder ST Thru-Hole Box
Lowest to $1.0164
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bourns Inc.
Lowest to $0.2691
JST Sales America Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
Inductor POTS Low Pass Filter Wirewound 6000uH 5% 1KHz 4Ohm DCR Pin Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess