EN
  • EN
  • DE

BX80633I74820K

Part No BX80633I74820K
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-4820K (10M Cache, 3.9 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953605-BX80633I74820K
Series *
Ultra Librarian 3D Model Ultra Librarian BX80633I74820K CAD Model

Description

The Intel Core i7-4820K is a high-performance desktop processor designed for enthusiasts and gamers. Part of Intel's Ivy Bridge-E family, it offers a blend of speed and features suitable for demanding applications, gaming, and overclocking. The 'K' designation indicates an unlocked multiplier, allowing for easier overclocking and performance tuning.

Applications

  • High-end gaming PCs
  • Video editing and content creation
  • Software development and engineering tasks
  • Overclocking and performance tuning
  • Demanding desktop applications

Features

  • Quad-core processing: Provides excellent multitasking and performance for modern applications.
  • Ivy Bridge-E architecture: Offers improved performance compared to previous generations.
  • Unlocked multiplier: Enables easy overclocking for enhanced performance.
  • Intel Turbo Boost Technology 2.0: Dynamically increases processor frequency for enhanced performance when needed.
  • Quad-channel DDR3 memory support: Enhances memory bandwidth for improved performance.

Benefits

  • Exceptional Gaming Performance: Delivers smooth and responsive gameplay in modern titles.
  • Fast Content Creation: Accelerates video editing, rendering, and other content creation tasks.
  • Overclocking Potential: Allows enthusiasts to push the processor to its limits for maximum performance.
  • Improved Multitasking: Handles multiple applications simultaneously with ease.
  • Enhanced Responsiveness: Provides a smooth and responsive user experience.

Additional Details

The Intel Core i7-4820K features a base clock speed of 3.7 GHz, which can be dynamically increased using Intel Turbo Boost Technology 2.0 to reach higher frequencies when needed. It has 10 MB of Intel Smart Cache, which is shared among the cores, improving data access speeds. It uses the LGA 2011 socket and is typically paired with motherboards featuring the Intel X79 chipset. The i7-4820K includes an integrated memory controller that supports quad-channel DDR3 memory, significantly enhancing memory bandwidth and performance. Unlike some other Core i7 processors, the i7-4820K does not feature integrated graphics. Its thermal design power (TDP) is designed for standard desktop cooling solutions, though overclocking may require more robust cooling. The unlocked multiplier allows users to easily adjust the processor's frequency for increased performance. This processor is designed for users who demand high performance and have the expertise to optimize their system settings.

The i7-4820K is a powerful and versatile processor designed for high-end gaming, content creation, and overclocking, providing the performance and features needed to handle demanding tasks. Its quad-channel memory support and unlocked multiplier make it a favorite among enthusiasts.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess