EN
  • EN
  • DE

BXC80671I76950X

Part No BXC80671I76950X
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-6950X (25M Cache, up to 3.50 GHz) CN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953644-BXC80671I76950X
Series *
Ultra Librarian 3D Model Ultra Librarian BXC80671I76950X CAD Model

Description

The Intel Core i7-6950X is an enthusiast-grade desktop processor from Intel's Broadwell-E family. It's designed for high-performance computing, content creation, and gaming, offering exceptional multi-core performance.

Applications

  • High-end gaming PCs
  • Content creation workstations (video editing, 3D rendering)
  • Professional workstations (CAD, simulation)
  • Demanding multitasking environments
  • Overclocking and enthusiast builds

Features

  • 10 Cores
  • 20 Threads
  • Base Clock Speed: 3.0 GHz
  • Max Turbo Frequency: 3.5 GHz
  • L3 Cache: 25MB
  • Unlocked for Overclocking
  • Supports DDR4 memory
  • Socket: LGA2011-v3

Benefits

  • Exceptional multi-core performance for demanding tasks
  • High single-core performance for responsive gaming and application usage
  • Unlocked multiplier for easy overclocking
  • Support for high-speed DDR4 memory
  • Scalable performance for a wide range of applications

The Intel Core i7-6950X processor offers unparalleled multi-core performance for the most demanding computing tasks. With its 10 cores and 20 threads, it can handle complex workloads with ease. The unlocked multiplier allows for easy overclocking, enabling users to push the processor to even higher speeds. It supports high-speed DDR4 memory, ensuring fast data transfer and optimal performance. It fits into the LGA2011-v3 socket, requiring a compatible motherboard. The large L3 cache provides fast access to frequently used data, further enhancing performance. It is ideal for content creators, gamers, and professionals who require the highest levels of performance. The Broadwell-E architecture provides improved power efficiency compared to previous generations. The 6950X is a top-tier processor designed for ultimate performance and extreme computing scenarios. Its ability to handle multiple complex tasks simultaneously makes it a valuable asset for professionals and enthusiasts alike.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess