EN
  • EN
  • DE

CL8066202194719

Part No CL8066202194719
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-6920HQ (2.9GHz 8M Cache, BGA 1440)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953347-CL8066202194719
Series *
Ultra Librarian 3D Model Ultra Librarian CL8066202194719 CAD Model

Description

The Intel CL8066202194719 is an embedded microprocessor designed for a variety of industrial and commercial applications where processing power and reliability are critical. This processor is part of Intel's range of embedded solutions, offering a balance of performance and power efficiency.

Applications

  • Industrial automation systems, controlling machinery and processes.
  • Point-of-sale (POS) systems in retail environments.
  • Digital signage solutions for advertising and information displays.
  • Medical devices requiring real-time data processing.
  • Network appliances such as routers and firewalls.

Features

  • Integrated graphics processing unit (GPU) for visual output.
  • Support for various memory types, including DDR4.
  • Multiple I/O interfaces, including USB, SATA, and Ethernet.
  • Low power consumption for energy efficiency.
  • Enhanced security features for data protection.

Benefits

  • Improved system performance for demanding applications.
  • Reduced power consumption, leading to lower operating costs.
  • Enhanced security to protect sensitive data.
  • Increased system reliability for critical applications.
  • Extended product lifespan due to robust design.

The CL8066202194719 offers a robust and versatile platform for embedded systems. Its combination of processing power, integrated graphics, and low power consumption makes it suitable for a wide range of applications. The integrated GPU handles graphical tasks efficiently, freeing up the CPU for other critical operations. Support for DDR4 memory allows for faster data access and improved overall system responsiveness. The multiple I/O interfaces enable seamless integration with various peripherals and devices. This embedded microprocessor is built to withstand harsh environments, making it ideal for industrial and commercial deployments requiring high reliability and long-term availability.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess