EN
  • EN
  • DE

CW8064701486306

Part No CW8064701486306
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-4600M (4M Cache, up to 3.60 GHz) rPGA946B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953420-CW8064701486306
Series *
Ultra Librarian 3D Model Ultra Librarian CW8064701486306 CAD Model

Description

The Intel CW8064701486306 is a high-performance embedded microprocessor designed for a wide range of industrial and embedded applications. This processor is part of Intel's embedded solutions, offering a balance of power efficiency and processing capabilities.

Applications

  • Industrial automation systems
  • Point-of-Sale (POS) terminals
  • Digital signage
  • Medical devices
  • Network appliances
  • Gaming platforms

Features

  • Multi-core processing for enhanced performance
  • Integrated graphics processing unit (GPU)
  • Support for various memory types, including DDR3/DDR4
  • Multiple I/O interfaces such as USB, SATA, and Ethernet
  • Low power consumption for energy-efficient operation
  • Extended temperature range for reliable operation in harsh environments
  • Advanced security features for data protection

Benefits

  • Improved system responsiveness and multitasking capabilities
  • Enhanced graphics performance for demanding applications
  • Flexible memory options to suit different application requirements
  • Seamless integration with various peripherals and devices
  • Reduced energy costs and extended battery life
  • Robust operation in extreme temperature conditions
  • Secure platform for sensitive data and applications

Additional Details

The CW8064701486306 likely features Intel's Turbo Boost Technology, allowing the processor to dynamically increase its clock speed when needed, providing extra performance for demanding tasks. It also incorporates Intel's Virtualization Technology, enabling efficient virtualization of hardware resources. Furthermore, it is designed with power management features to optimize energy consumption based on workload demands. The specific clock speed, cache size, and core count will vary depending on the exact specifications of this specific Intel processor configuration.

It's designed to be integrated into embedded systems requiring a balance of performance, power efficiency, and a wide range of I/O capabilities. The rugged design and extended temperature support ensure reliability in challenging industrial environments.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess