EN
  • EN
  • DE

CM8067102056100

Part No CM8067102056100
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-6850K (15M Cache, up to 3.80 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953349-CM8067102056100
Series *
Ultra Librarian 3D Model Ultra Librarian CM8067102056100 CAD Model

Description

The Intel CM8067102056100 is a high-performance embedded microprocessor designed for a wide array of industrial and embedded applications requiring significant processing capabilities. This processor, part of Intel's embedded solutions portfolio, offers a robust combination of performance, efficiency, and advanced features.

Applications

  • Industrial PCs
  • Thin clients
  • Server blades
  • Storage systems
  • Communication infrastructure

Features

  • Multi-core architecture for parallel processing
  • Integrated graphics engine for visual applications
  • Advanced power management technologies
  • High-speed memory support
  • Virtualization support

Benefits

  • Enhanced application performance and multitasking capabilities
  • Improved graphics rendering and display quality
  • Reduced energy consumption and operating costs
  • Faster data access and transfer speeds
  • Enhanced support for virtualized environments

Additional Details

The CM8067102056100 typically supports DDR4 memory, offering substantial bandwidth for memory-intensive tasks. It includes a variety of I/O interfaces, such as USB 3.0, SATA 3.0, and PCIe Gen3, enabling flexible connectivity options. The integrated graphics engine supports multiple display outputs, providing enhanced visual capabilities for a range of applications.

Manufactured using Intel's advanced process technology, this embedded microprocessor ensures high reliability and longevity. It is designed to operate within a broad range of environmental conditions, making it suitable for deployment in demanding industrial settings. The processor's robust architecture and comprehensive feature set make it an excellent choice for embedded systems requiring high performance, energy efficiency, and virtualization support.

Moreover, the CM8067102056100 benefits from Intel's extensive software and hardware ecosystem, simplifying the development and deployment process. Developers can leverage Intel's toolkits and libraries to optimize their applications for the processor's architecture, maximizing performance and efficiency. Its long-term availability and dedicated support ensure it is a dependable solution for embedded applications with extended lifecycles.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess