EN
  • EN
  • DE

D2732A20

Part No D2732A20
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 989543-D2732A20
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D2732A20 CAD Model

Description

The D2732A-20 is a 32,768-bit (4K x 8) Electrically Programmable Read-Only Memory (EPROM) manufactured by Intel. It is designed for storing firmware, boot code, and other data that needs to be retained even when power is removed.

Applications:

  • Firmware Storage: Used to store firmware in embedded systems, microcontrollers, and other electronic devices.
  • Boot Code Storage: Stores the initial boot code for computers and embedded systems.
  • Program Storage: Used for program storage in various electronic applications.
  • Character Generators: Can be used to store character sets for display devices.
  • Look-Up Tables: Implemented as look-up tables for function generation and data conversion.

Features:

  • 32,768-bit (4K x 8) Organization: Provides 32,768 bits of storage arranged as 4096 words of 8 bits each.
  • EPROM (Electrically Programmable Read-Only Memory): Can be erased and reprogrammed using ultraviolet (UV) light.
  • Fast Access Time: Offers a typical access time of 200ns (indicated by "-20" in the part number), enabling fast data retrieval.
  • TTL Compatibility: Compatible with TTL logic levels for easy interfacing with other digital circuits.
  • Three-State Output: Allows for easy memory expansion and bus sharing.
  • DIP Package: Available in a standard DIP (Dual In-line Package) for easy prototyping and assembly.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed, allowing for firmware updates and code revisions.
  • Fast Data Access: Provides relatively fast data access for read operations.
  • TTL Compatibility: Facilitates easy integration with other TTL-based circuits.

Additional Details:

The D2732A-20 operates on a single 5V power supply. Erasing the EPROM requires exposure to UV light of a specific wavelength for a specified duration. Programming is typically done using a dedicated EPROM programmer. The three-state output allows multiple memory devices to share a common data bus. Datasheets and programming information are readily available from various online sources.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess