EN
  • EN
  • DE

DW82801FBM SLJGN

Part No DW82801FBM SLJGN
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822173-DW82801FBM SLJGN
Ultra Librarian 3D Model Ultra Librarian DW82801FBM SLJGN CAD Model

Description

The DW82801FBM SLJGN is an Intel chipset component, specifically the ICH6M (I/O Controller Hub 6 Mobile). This chip served as a crucial part of the Intel Centrino mobile technology platform, providing various input/output functions for laptops and other mobile devices.

Applications:

  • Laptop Computers: Providing I/O functionalities such as USB, audio, and storage interface for laptops.
  • Mobile Devices: Supporting various peripheral connections in mobile computing devices.
  • Embedded Systems: Integrating I/O control in embedded applications requiring a compact and efficient solution.
  • Industrial PCs: Providing reliable I/O capabilities for industrial computing platforms.

Features:

  • USB 2.0 Support: Facilitates high-speed data transfer with USB devices.
  • Integrated Audio: Provides audio output and input capabilities.
  • IDE/ATA Support: Enables connectivity with traditional storage devices.
  • LPC Interface: Allows communication with legacy peripherals.
  • Power Management: Supports various power-saving modes for extended battery life.

Benefits:

  • Enhanced Connectivity: Offers a wide range of connectivity options for peripherals.
  • Improved Performance: Facilitates efficient data transfer and system operation.
  • Extended Battery Life: Power management features help reduce power consumption.
  • Simplified System Design: Integrates multiple I/O functions into a single chip.
  • Cost-Effective Solution: Provides a cost-efficient way to implement I/O functionalities.

Technical Specifications:

The ICH6M chipset supports various I/O interfaces, including USB 2.0, IDE/ATA, LPC, and audio. It operates at a specific voltage and power consumption level, which can be found in the official Intel datasheet for the DW82801FBM SLJGN. It also supports various power management features such as ACPI (Advanced Configuration and Power Interface). Detailed specifications are available in the Intel documentation, including pin configurations, electrical characteristics, and thermal specifications.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess