EN
  • EN
  • DE

E28F16M3A250

Part No E28F16M3A250
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994430-E28F16M3A250
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E28F16M3A250 CAD Model

Description

The E28F16M3A250 is a 16-Mbit (2M x 8 or 1M x 16) Intel StrataFlash Memory device designed for embedded applications requiring non-volatile storage and fast read access times.

Applications:

  • Embedded Systems: Used for storing firmware and configuration data in embedded devices.
  • Networking Equipment: Stores boot code and configuration parameters in routers and switches.
  • Industrial Automation: Provides non-volatile storage for programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Devices: Stores critical data and program code in medical instruments.
  • Automotive Electronics: Used for storing calibration data and software in automotive control units.

Features:

  • 16-Mbit Capacity: Offers 2M x 8 or 1M x 16 bits of non-volatile storage.
  • StrataFlash Technology: Provides high-performance read and write operations.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Sector Erase Architecture: Enables selective erasure of memory blocks for efficient memory management.
  • Fast Read Access Time: Reduces latency in data retrieval.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Performance: StrataFlash technology enables fast read and write operations.
  • Low Power Consumption: Extends battery life in portable applications.
  • Selective Erasure: Allows for efficient memory management and reduces wear on the device.
  • Improved System Performance: Fast read access time reduces data retrieval latency, enhancing overall system performance.

The E28F16M3A250 typically operates on a single 3V power supply and has a read access time of 250 ns. It supports sector erase and chip erase operations. Detailed technical specifications, including voltage ratings, operating temperature range, and packaging options, are available in the official Intel datasheet. It is recommended to consult the datasheet for specific application requirements and design considerations.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess