EN
  • EN
  • DE
  • IT

EE80C186XL20 SF12

Part No EE80C186XL20 SF12
Manufacturer Intel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0807+
Reference case PLCC
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 745528-EE80C186XL20 SF12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EE80C186XL20 SF12 CAD Model

Description

The EE80C186XL20 SF12 is a high-performance, low-power 16-bit embedded microprocessor from Intel. It belongs to the 80C186 family and is designed for a wide range of embedded applications. The processor integrates several key system components, such as memory controllers, timers, and interrupt controllers, onto a single chip, reducing system cost and complexity.

Applications:

  • Industrial control systems.
  • Networking equipment (routers, switches).
  • Embedded systems for automotive applications.
  • Data acquisition systems.
  • Communication controllers.

Features:

  • 16-bit microprocessor architecture.
  • 20 MHz clock speed.
  • Integrated memory controller.
  • Integrated DMA controller.
  • Programmable interrupt controller.
  • Low-power operation.

Benefits:

  • High performance for demanding embedded applications.
  • Reduced system cost due to integrated peripherals.
  • Lower power consumption for battery-powered devices.
  • Simplified system design.
  • Enhanced reliability and stability.

Specifications:

  • CPU Core: 80C186
  • Clock Speed: 20 MHz
  • Operating Voltage: 5V
  • Package Type: Ceramic PGA (SF12 likely indicates a specific package variation)
  • Operating Temperature Range: Typically 0°C to +70°C (commercial grade)
  • Memory Interface: Supports external memory (RAM, ROM)

The EE80C186XL20 is a suitable choice for embedded systems requiring a balance of performance, integration, and low power consumption. Please refer to the official Intel documentation for detailed specifications and programming information.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess