EN
  • EN
  • DE

EP1C12F256I8N

Part No EP1C12F256I8N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975397-EP1C12F256I8N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP1C12F256I8N CAD Model

Description

The EP1C12F256I8N is a member of the Cyclone family of Field-Programmable Gate Arrays (FPGAs) from Intel. These FPGAs are built on a 1.5V, 0.15μm CMOS process and are designed to provide a cost-effective solution for a variety of applications. This particular model offers a balance of logic, memory, and I/O resources, making it suitable for designs requiring moderate complexity.

Applications:

  • Industrial Control Systems: Used for implementing custom control logic, motor control, and sensor interfacing.
  • Image and Video Processing: Employed in applications such as video surveillance, image recognition, and display controllers.
  • Communication Systems: Found in wireless communication devices, network interface cards, and data acquisition systems.
  • Automotive Systems: Can be used in advanced driver-assistance systems (ADAS) and infotainment systems.
  • Medical Devices: Utilized in medical imaging equipment and diagnostic tools.

Features:

  • Logic Elements: 12,060 logic elements (LEs) for implementing custom digital circuits.
  • Memory: 239,616 bits of embedded memory for data storage and processing.
  • I/O Pins: 185 user I/O pins for interfacing with external devices.
  • PLLs: Two phase-locked loops (PLLs) for clock management and frequency synthesis.
  • Package: 256-pin FineLine BGA package for compact size and high pin density.
  • Operating Temperature: Industrial temperature range (-40°C to +100°C) for reliable operation in harsh environments.

Benefits:

  • Flexibility: FPGAs allow for reconfigurable hardware, enabling design changes and updates without replacing the physical device.
  • Performance: Parallel processing capabilities enable high-speed data processing and real-time performance.
  • Integration: Combines logic, memory, and I/O resources in a single chip, reducing board space and system complexity.
  • Cost-Effectiveness: The Cyclone family offers a cost-optimized solution for a wide range of applications.
  • Time-to-Market: Faster design cycles compared to custom ASIC development.

Additional Details:

The EP1C12F256I8N supports various configuration methods, including JTAG, Active Serial, and Passive Serial. It is also supported by Intel's Quartus Prime design software, which provides a comprehensive development environment for designing, simulating, and implementing FPGA designs. The device operates at a core voltage of 1.5V and I/O voltage of 3.3V, and its power consumption is dependent on the specific application and design implementation. The device is lead-free and RoHS compliant.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess