EN
  • EN
  • DE

EP1S25F672I7

Part No EP1S25F672I7
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 473 I/O 672FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Status Obsolete
Number of LABs/CLBs 2566
Number of Logic Elements/Cells 25660
Total RAM Bits 1944576
The number of I/O 473
Supply Voltage (V) 1.425V ~ 1.575V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 672-BBGA
Supplier Device Package 672-FBGA (27x27)
Family Part Number EP1S25
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 714174-EP1S25F672I7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP1S25F672I7 CAD Model

Description

The EP1S25F672I7 is a Stratix series Field Programmable Gate Array (FPGA) manufactured by Intel (formerly Altera). It's designed for high-performance applications requiring complex logic functions, signal processing, and high-speed data processing. This FPGA comes in a 672-pin FineLine BGA (FBGA) package and is part of the Stratix family, known for its advanced features and performance.

Applications

  • Telecommunications infrastructure: Used in high-speed networking equipment, routers, and switches.
  • Wireless communication systems: Implements baseband processing and signal modulation/demodulation in base stations.
  • Video processing: Powers real-time video encoding, decoding, and transcoding applications.
  • Medical imaging: Used in high-resolution image processing and data acquisition systems.
  • Military and aerospace systems: Implements advanced control and signal processing algorithms in radar and communication systems.

Features

  • High-density logic: Provides a large number of logic elements for complex digital designs.
  • Embedded memory blocks: Offers on-chip memory for data storage and signal processing applications.
  • High-speed I/O interfaces: Supports various I/O standards for interfacing with peripherals and external memory.
  • Clock management circuitry: Provides flexible clock generation and distribution for optimal performance.
  • Advanced DSP blocks: Enables efficient implementation of digital signal processing algorithms.
  • 672-Pin FBGA Package: Allows for efficient integration into boards.

Benefits

  • High performance: Delivers exceptional processing power for demanding applications.
  • Design flexibility: Allows for custom hardware implementation of complex algorithms.
  • Reduced system cost: Integrates multiple functions into a single chip, reducing the number of components required.
  • Faster time-to-market: Flexible programmability enables rapid prototyping and design iterations.
  • Long-term availability: Intel provides long-term support for its FPGA products.

Additional Details

The EP1S25F672I7 operates at a specific voltage level, consult the datasheet for details. It's designed to withstand a wide temperature range. This FPGA offers a significant number of logic elements, memory blocks, and I/O pins for implementing complex designs. The device's configuration is volatile and requires an external configuration device. Intel provides comprehensive design tools and support for the EP1S25F672I7, including Quartus Prime software. The device includes power management features. The I/O pins are configurable. It contains on-chip multipliers. These multipliers are valuable when implementing digital signal processing algorithms. The device is compatible with various memory interfaces like DDR and SDRAM.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0401 $84.0401
2+ $68.9558 $137.9116
3+ $66.8006 $200.4018
4+ $64.6465 $258.5860
5+ $62.4913 $312.4565
7+ $56.0267 $392.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess