EN
  • EN
  • DE

LTC6081CDD#PBF

Part No LTC6081CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.5MHZ RRO 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 3.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 70μV
Operating Supply Current 340μA
Channel Output Current 24mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1063802-LTC6081CDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6081CDD#PBF CAD Model

Description

LTC6081CDD#PBF High Precision, Low Noise Operational Amplifier

The LTC6081CDD#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer precision and low noise operations in a variety of applications. This op-amp is part of a family of dual operational amplifiers which utilize advanced CMOS technology to provide outstanding performance characteristics.

The LTC6081CDD#PBF features a low offset voltage of just 400 µV max and an impressively low input bias current of 1pA typical. This makes it an excellent choice for high-precision applications that require accurate signal amplification. The device operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for both single and dual supply operations. With its rail-to-rail output swing, this op-amp can drive loads close to the power supply rails, maximizing dynamic range in a variety of circuits.

With a low noise density of only 8.5nV/√Hz at 1kHz, the LTC6081CDD#PBF is ideal for sensitive applications such as medical instrumentation, high-end audio equipment, and other precision analog circuits. Its high gain bandwidth product of 3.5MHz and slew rate of 1.2V/µs allow it to handle a range of frequencies without sacrificing signal fidelity.

The LTC6081CDD#PBF is also designed with a CMRR (Common Mode Rejection Ratio) of 120dB and a PSRR (Power Supply Rejection Ratio) of 116dB, ensuring stable performance despite variations in common-mode voltage and power supply fluctuations. This stability, along with its low voltage noise and low current noise, makes the LTC6081CDD#PBF a reliable choice for high-performance filter designs and precision current measurements.

Encased in a compact 10-lead DFN package, the LTC6081CDD#PBF offers a space-saving solution without compromising on quality. Its extended temperature range from -40°C to 125°C ensures reliability in a wide range of environmental conditions. Whether you're designing for industrial, automotive, or consumer applications, the LTC6081CDD#PBF from Linear Technology is an excellent choice for your high-precision, low-noise amplification needs.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess