EN
  • EN
  • DE

EP20K1000CF33I8

Part No EP20K1000CF33I8
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 1e+06
Number of Logic Blocks (LABs) 38400
RoHS Compliant
Win Source Part Number 1024521-EP20K1000CF33I8
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP20K1000CF33I8 CAD Model

Description

The EP20K1000CF33I8 is a member of the APEX 20K family of Programmable Logic Devices (PLDs) from Intel (formerly Altera). This device is a Field Programmable Gate Array (FPGA) designed for applications requiring high logic density, embedded memory, and flexible I/O capabilities. It offers a cost-effective solution for implementing complex digital designs in various industries.

Applications

  • Networking Equipment
  • Telecommunications Systems
  • Industrial Control Systems
  • Data Processing Systems
  • Image Processing
  • Prototyping and Emulation

Features

  • High Logic Density: Provides a large number of logic elements for complex designs.
  • Embedded Memory: Includes on-chip RAM blocks for data storage and processing.
  • Flexible I/O: Supports a wide range of I/O standards and configurations.
  • System-Level Integration: Facilitates the integration of multiple functions into a single device.
  • In-System Programmability: Allows for design changes and updates without removing the device.
  • Advanced Clock Management: Provides flexible clocking options for high-performance designs.

Benefits

  • Reduced System Cost: Integrates multiple functions into a single device, reducing component count.
  • Faster Time-to-Market: In-system programmability enables rapid prototyping and design iterations.
  • Increased Design Flexibility: Programmable logic and I/O allow for customization and adaptation.
  • Improved System Performance: Embedded memory and advanced clock management enhance performance.
  • Enhanced System Reliability: Robust architecture and design ensure reliable operation.

Additional Details

The EP20K1000CF33I8 features a significant number of logic elements, providing ample resources for implementing complex digital circuits. The embedded memory blocks offer on-chip storage for data and instructions, reducing the need for external memory components and improving performance. The flexible I/O system supports a wide range of industry-standard interfaces and allows for customization to meet specific application requirements. The in-system programmability feature enables design changes and updates without requiring the device to be removed from the system, facilitating rapid prototyping and design iterations. The advanced clock management system provides flexible clocking options, enabling high-performance designs. This FPGA is well-suited for a variety of applications, including networking, telecommunications, industrial control, and data processing. Its programmability and flexibility make it an ideal solution for prototyping and emulation, allowing designers to quickly validate their designs before committing to a fixed implementation. The EP20K1000CF33I8 provides a cost-effective and versatile platform for building complex digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess