EN
  • EN
  • DE

EPF8282TC100

Part No EPF8282TC100
Manufacturer Intel
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227240-EPF8282TC100
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPF8282TC100 CAD Model

Description

The Altera EPF8282TC100 is a high-performance, high-density Programmable Logic Device (PLD) from the FLEX 8000 family. This device is designed for a wide range of applications that require flexible logic solutions and high integration. It features a robust architecture optimized for speed and efficiency.

Applications:

  • High-speed control systems: The EPF8282TC100 can be used in applications such as motor control and robotics.
  • Data processing systems: It is suitable for implementing custom data processing algorithms and interfaces.
  • Communication systems: Applications include network interfaces, protocol converters, and data encryption/decryption.
  • Industrial automation: The device can be used in programmable logic controllers (PLCs) and other automation equipment.
  • Medical equipment: The EPF8282TC100 finds use in medical imaging and diagnostic devices.

Features:

  • 8,000 usable gates: Provides ample logic capacity for complex designs.
  • 100-pin Thin Quad Flat Pack (TQFP) package: Allows for compact board designs and easy surface mounting.
  • High-speed performance: Offers clock speeds suitable for demanding applications.
  • Programmable interconnect array (PIA): Provides flexible routing and connectivity between logic elements.
  • Embedded memory blocks: Supports on-chip data storage and retrieval.
  • In-system programmability (ISP): Enables convenient design updates and modifications without removing the device from the board.
  • Low power consumption: Minimizes heat dissipation and extends battery life in portable applications.

Benefits:

  • Design flexibility: Programmable logic allows for customization and adaptation to specific application requirements.
  • Reduced time-to-market: Rapid prototyping and design iteration capabilities accelerate product development.
  • High integration: Combines multiple functions into a single device, reducing board space and cost.
  • Improved performance: Optimized architecture delivers high speed and efficiency.
  • Cost-effectiveness: Reduces component count and manufacturing costs compared to discrete logic solutions.
  • Enhanced reliability: Solid-state design eliminates mechanical wear and tear, improving system robustness.

The EPF8282TC100 operates within a specified voltage range (typically 3.3V or 5V), as per the datasheet, and is designed to withstand a range of temperatures. Its programmable nature allows designers to implement complex logic functions, state machines, and custom algorithms. It is a good choice for applications where design flexibility, performance, and integration are critical considerations.

You May Also Be Interested in

Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
TE Connectivity
Need more? Email Us
TA-I
Lowest to $0.1194
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess