EN
  • EN
  • DE

EPM1270GT144C5

Part No EPM1270GT144C5
Manufacturer Intel
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 980MC 6.2NS 144TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
Number of I/O 116
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number EPM1270
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Other Part Number -544-1332,968053,544-1332
Standard Package 60
Win Source Part Number 1321788-EPM1270GT144C5
Ultra Librarian 3D Model Ultra Librarian EPM1270GT144C5 CAD Model

Description

The Intel (formerly Altera) EPM1270GT144C5 is a complex programmable logic device (CPLD) from the MAX II family. This CPLD is designed for a wide range of applications requiring programmable logic, offering a balance of performance, power efficiency, and cost.

Applications

  • Interface Bridging: Used for bridging different interfaces in embedded systems.
  • Address Decoding: Employed in memory and peripheral address decoding circuits.
  • Glue Logic: Utilized as glue logic to connect various components within a system.
  • Power Management: Applied in power management circuits for controlling power distribution.
  • Motor Control: Used in motor control applications for implementing control logic.
  • Custom Logic Functions: Applied to implement custom logic functions tailored for specific application needs.

Features

  • Logic Elements: Contains 1,270 logic elements (LEs).
  • I/O Pins: Features 116 user I/O pins.
  • Package: Available in a 144-pin thin quad flat pack (TQFP) package.
  • Operating Voltage: Operates at a 2.5V or 3.3V core voltage.
  • Global Clock Networks: Provides up to four global clock networks for precise timing.
  • In-System Programmability (ISP): Can be programmed in-system, simplifying design changes and updates.
  • Low Power Consumption: Designed for low-power operation, making it suitable for portable applications.

Benefits

  • High Performance: Delivers high-speed performance for demanding applications.
  • Flexibility: Allows for custom hardware implementation of algorithms and protocols, providing flexibility in design.
  • Integration: Integrates multiple functions into a single device, reducing board space and system complexity.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Programmability: Enables rapid prototyping and design iteration through in-system programmability.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic circuits.

Additional Details

The EPM1270GT144C5 is programmed using Intel's (Altera's) Quartus Prime software, which provides a comprehensive development environment for design entry, simulation, and implementation. The device also features built-in testability features, enabling thorough testing of the implemented logic. The MAX II family is known for its low power consumption and robust performance, making the Intel EPM1270GT144C5 a reliable solution for a wide range of embedded applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Altera
IC CPLD 256MC 7.5NS 208QFP
Lowest to $3.4638
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess